ILSCO Corporation Mechanical Multiple Cable Tap PBTD-2-350

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-2-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-2-350
Mechanical Multiple Cable Tap PBTD-2-350
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH CURRENT RATING 350 AMP TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • BLACK PLASTISOL BODY MATERIAL
  • 2 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 5/16 INCH
  • CURRENT RATING 350 AMP
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-2-350
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details