ILSCO Corporation Mechanical Multiple Cable Tap PBT-250

Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND SIZE 4.28 INCH L X 1.06 INCH W X 2.04 INCH H SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBT MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND SIZE 4.28 INCH L X 1.06 INCH W X 2.04 INCH H SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBT-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBT-250
Mechanical Multiple Cable Tap PBT-250
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY NIMBUS[R] BRAND SIZE 4.28 INCH L X 1.06 INCH W X 2.04 INCH H SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT INCLUDES BLACK COVER, REMOVABLE PLUG TYPE PBT MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 4.28 INCH L X 1.06 INCH W X 2.04 INCH H
  • SCREW SIZE 5/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
  • INCLUDES BLACK COVER, REMOVABLE PLUG
  • TYPE PBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBT-250
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details