ILSCO Corporation Mechanical Cable Lug GBL-4DB

Description
LAY-IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ROHS COMPLIANT SIZE 0.825 INCH H INCLUDES PLATING CLEAR, 1-4/28 INCH TORQUE SCREW GBL MODEL
Datasheet
Description
LAY-IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ROHS COMPLIANT SIZE 0.825 INCH H INCLUDES PLATING CLEAR, 1-4/28 INCH TORQUE SCREW GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4DB - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4DB
Mechanical Cable Lug GBL-4DB
LAY-IN TYPE HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL 1.15 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL #10 STUD SIZE 0.47 INCH L X 0.375 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH-28 TPI SLOT SCREW TYPE ROHS COMPLIANT SIZE 0.825 INCH H INCLUDES PLATING CLEAR, 1-4/28 INCH TORQUE SCREW GBL MODEL
  • LAY-IN TYPE
  • HIGH STRENGTH COPPER BODY, STAINLESS STEEL SCREW MATERIAL
  • 1.15 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • #10 STUD SIZE
  • 0.47 INCH L X 0.375 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH-28 TPI SLOT SCREW TYPE
  • ROHS COMPLIANT
  • SIZE 0.825 INCH H
  • INCLUDES PLATING CLEAR, 1-4/28 INCH TORQUE SCREW
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details