ILSCO Corporation Mechanical Cable Lug D-2742

Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 47/64 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/8 INCH-27 TPI SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 61/64 INCH INCLUDES PRESSURE PLATE D MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 47/64 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/8 INCH-27 TPI SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 61/64 INCH INCLUDES PRESSURE PLATE D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D-2742 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
D-2742
Mechanical Cable Lug D-2742
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 47/64 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/8 INCH-27 TPI SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 61/64 INCH INCLUDES PRESSURE PLATE D MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL
  • 47/64 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 3/8 INCH-27 TPI SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • VOLTAGE RATING 2000 V
  • WIDTH 9/16 INCH
  • HEIGHT 61/64 INCH
  • INCLUDES PRESSURE PLATE
  • D MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number D-2742
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details