CHAMFERED WIRE ENTRY/STACKED TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-11/16 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
SIZE 3 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
PB3 MODEL
ILSCO Corporation
Done
Datasheet
Description
CHAMFERED WIRE ENTRY/STACKED TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-11/16 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
SIZE 3 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
PB3 MODEL
CHAMFERED WIRE ENTRY/STACKED TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-11/16 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
SIZE 3 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
PB3 MODEL
CHAMFERED WIRE ENTRY/STACKED TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-11/16 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE