ILSCO Corporation Mechanical Cable Lug LO-0-S

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-9/16 INCH L X 3/4 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 19/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 LO-S MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-9/16 INCH L X 3/4 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 19/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 LO-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-0-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-0-S
Mechanical Cable Lug LO-0-S
ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-9/16 INCH L X 3/4 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 19/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 LO-S MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 1-9/16 INCH L X 3/4 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 19/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 50
  • LO-S MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-0-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details