ILSCO Corporation Mechanical Cable Lug MU-250

Description
ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-5/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE SQUARE PACKAGING QUANTITY 6 MU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-5/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE SQUARE PACKAGING QUANTITY 6 MU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - MU-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
MU-250
Mechanical Cable Lug MU-250
ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH L X 1-5/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE SQUARE PACKAGING QUANTITY 6 MU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2-15/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-9/16 INCH L X 1-5/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH HEX SCREW TYPE
  • SIZE 15/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • COLLAR STYLE SQUARE
  • PACKAGING QUANTITY 6
  • MU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - MU-250 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
MU-250
ILSC Mechanical Lugs MU-250
Mechanical Connector, Copper,

Mechanical Connector, Copper,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number MU-250 MU-250
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details