ILSCO Corporation Mechanical Cable Lug GBL-1/0

Description
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 0.19 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 1-5/32 INCH GBL MODEL
Datasheet
Description
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 0.19 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 1-5/32 INCH GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-1/0
Mechanical Cable Lug GBL-1/0
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-5/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 0.19 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 1-5/32 INCH GBL MODEL
  • LAY-IN, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-5/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH LENGTH X 5/8 INCH WIDTH X 0.19 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED HEAD SCREW TYPE
  • SOLAR[R] BRAND
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-5/32 INCH
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-1/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details