ILSCO Corporation Mechanical Cable Lug LU-2

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-11/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1.5 INCH W X 1-7/8 INCH H TANG LENGTH 1.9375 INCH VOLTAGE RATING 2000 V LU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-11/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1.5 INCH W X 1-7/8 INCH H TANG LENGTH 1.9375 INCH VOLTAGE RATING 2000 V LU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LU-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LU-2
Mechanical Cable Lug LU-2
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-11/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1.5 INCH W X 1-7/8 INCH H TANG LENGTH 1.9375 INCH VOLTAGE RATING 2000 V LU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3-11/32 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 7/32 INCH HEX SCREW TYPE
  • ROHS COMPLIANT
  • SIZE 1.5 INCH W X 1-7/8 INCH H
  • TANG LENGTH 1.9375 INCH
  • VOLTAGE RATING 2000 V
  • LU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LU-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details