ILSCO Corporation Mechanical Cable Lug E-35

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1-1/2 INCH L X 7/16 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1-1/2 INCH L X 7/16 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-35 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-35
Mechanical Cable Lug E-35
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1-1/2 INCH L X 7/16 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 1-1/2 INCH L X 7/16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 3/4 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 50
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number E-35
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Posts - 1796925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details