ILSCO Corporation Mechanical Cable Lug LO-0

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 11/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 11/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-0
Mechanical Cable Lug LO-0
ELECTROLYTIC SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 11/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 50 LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH L X 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 11/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 50
  • LO MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - LO-0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
LO-0
ILSC Mechanical Lugs LO-0
CU MEC 1/0-14 9/32 B UL CSA

CU MEC 1/0-14 9/32 B UL CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number LO-0 LO-0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details