SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.119 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
0.875 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.991 INCH ID X 1.25 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.119 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
0.875 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.991 INCH ID X 1.25 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.119 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
0.875 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.991 INCH ID X 1.25 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
3.119 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-99 DIE INDEX
0.875 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE