ILSCO Corporation Mechanical Single Cable Tap GTT-350-350

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTT-350-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTT-350-350
Mechanical Single Cable Tap GTT-350-350
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4/0 AWG MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL MAX. RUN CONDUCTOR SIZE
  • 6 AWG MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • T-TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTT-350-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details