ILSCO Corporation Mechanical Single Cable Tap GTA-350-350

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTA-350-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTA-350-350
Mechanical Single Cable Tap GTA-350-350
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTA MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4/0 AWG MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL MAX. RUN CONDUCTOR SIZE
  • 6 AWG MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • PARALLEL TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 2-7/16 INCH L X 1 INCH W X 1-11/16 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTA-350-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details