ILSCO Corporation Compression Cable Tap ELT-3

Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 997 DIE INDEX ROHS COMPLIANT WIDTH 0.9 INCH ELT MODEL
Datasheet
Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 997 DIE INDEX ROHS COMPLIANT WIDTH 0.9 INCH ELT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ELT-3 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ELT-3
Compression Cable Tap ELT-3
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467/667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 997 DIE INDEX ROHS COMPLIANT WIDTH 0.9 INCH ELT MODEL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 250 KCMIL MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 250 KCMIL MAX. TAP CONDUCTOR SIZE
  • E SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467/667P, CSA APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • 997 DIE INDEX
  • ROHS COMPLIANT
  • WIDTH 0.9 INCH
  • ELT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ELT-3
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details