ILSCO Corporation Mechanical Cable Lug H-225

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 2 7/32 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V H MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 2 7/32 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - H-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
H-225
Mechanical Cable Lug H-225
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3 3/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 2 7/32 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V H MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3 3/8 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 2 7/32 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 7/32 INCH HEX SOCKET SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 18
  • VOLTAGE RATING 2000 V
  • H MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number H-225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2885.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1787277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details