ILSCO Corporation Mechanical Cable Lug LU-4

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-1/2 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-3/4 INCH L X 1-3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1.75 INCH W X 2-7/32 INCH H TANG LENGTH 1.75 INCH VOLTAGE RATING 2000 V LU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-1/2 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-3/4 INCH L X 1-3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1.75 INCH W X 2-7/32 INCH H TANG LENGTH 1.75 INCH VOLTAGE RATING 2000 V LU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LU-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LU-4
Mechanical Cable Lug LU-4
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-1/2 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-3/4 INCH L X 1-3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1.75 INCH W X 2-7/32 INCH H TANG LENGTH 1.75 INCH VOLTAGE RATING 2000 V LU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-3/4 INCH L X 1-3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • ROHS COMPLIANT
  • SIZE 1.75 INCH W X 2-7/32 INCH H
  • TANG LENGTH 1.75 INCH
  • VOLTAGE RATING 2000 V
  • LU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LU-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2884.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details