ILSCO Corporation Compression Cable Lug IACL-4/0

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3-3/16 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3-3/16 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - IACL-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
IACL-4/0
Compression Cable Lug IACL-4/0
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3-3/16 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • WHITE COLOR
  • 3-3/16 INCH OVERALL LENGTH
  • 1-7/16 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12 DIE INDEX
  • 1-9/32 INCH L X 29/32 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • LUG TYPE NARROW TONGUE
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IACL-4/0
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details