SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.469 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-62 DIE INDEX
0.875 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.593 INCH ID X 0.75 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.469 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-62 DIE INDEX
0.875 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.593 INCH ID X 0.75 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.469 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-62 DIE INDEX
0.875 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.593 INCH ID X 0.75 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.469 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
250 KCMIL CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-62 DIE INDEX
0.875 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE