ILSCO Corporation Compression Cable Splice CTL-700

Description
CENTER WIRE STOP TYPE 5.875 INCH 0.991 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 700 KCMIL CONDUCTOR SIZE PINK COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 5.875 INCH 0.991 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 700 KCMIL CONDUCTOR SIZE PINK COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CTL-700 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CTL-700
Compression Cable Splice CTL-700
CENTER WIRE STOP TYPE 5.875 INCH 0.991 INCH INNER DIAMETER 1.25 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 700 KCMIL CONDUCTOR SIZE PINK COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
  • CENTER WIRE STOP TYPE
  • 5.875 INCH
  • 0.991 INCH INNER DIAMETER
  • 1.25 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 700 KCMIL CONDUCTOR SIZE
  • PINK COLOR CODE
  • LONG WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CTL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CTL-700
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details