ILSCO Corporation Grounding Connector GRF-0

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 12 GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 12 GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-0 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-0
Grounding Connector GRF-0
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 12 GRF MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 1 9/16 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES THREADED FEMALE DESIGN
  • SCREW TYPE SLOT
  • STUD SIZE 1/2 INCH-13 TPI
  • PACKAGING QUANTITY 12
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-0
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers