ILSCO Corporation Compression Cable Tap ELT-6

Description
300 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 1011 DIE INDEX WIDTH 0.875 INCH ELT MODEL
Datasheet
Description
300 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 1011 DIE INDEX WIDTH 0.875 INCH ELT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ELT-6 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ELT-6
Compression Cable Tap ELT-6
300 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL 1011 DIE INDEX WIDTH 0.875 INCH ELT MODEL
  • 300 KCMIL MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 250 KCMIL MAX. TAP CONDUCTOR SIZE
  • E SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • 1011 DIE INDEX
  • WIDTH 0.875 INCH
  • ELT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ELT-6
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers