ILSCO Corporation Compression Cable Lug IACL-600

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 5 3/4 INCH OVERALL LENGTH 3 3/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 1 5/8 INCH L X 1 19/32 INCH W X 0.625 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND LUG TYPE NARROW TONGUE TEMPERATURE RATING 90 DEG C WITH CHAMFERED TYPE CABLE ENTRY IACL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 5 3/4 INCH OVERALL LENGTH 3 3/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 1 5/8 INCH L X 1 19/32 INCH W X 0.625 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND LUG TYPE NARROW TONGUE TEMPERATURE RATING 90 DEG C WITH CHAMFERED TYPE CABLE ENTRY IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - IACL-600 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
IACL-600
Compression Cable Lug IACL-600
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 5 3/4 INCH OVERALL LENGTH 3 3/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 1 5/8 INCH L X 1 19/32 INCH W X 0.625 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND LUG TYPE NARROW TONGUE TEMPERATURE RATING 90 DEG C WITH CHAMFERED TYPE CABLE ENTRY IACL MODEL
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • YELLOW COLOR
  • 5 3/4 INCH OVERALL LENGTH
  • 3 3/16 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18 DIE INDEX
  • 1 5/8 INCH L X 1 19/32 INCH W X 0.625 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • LUG TYPE NARROW TONGUE
  • TEMPERATURE RATING 90 DEG C
  • WITH CHAMFERED TYPE CABLE ENTRY
  • IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IACL-600
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details