ILSCO Corporation Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2 3/4 INCH L X 2 1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION... | |
| BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL... | |
| BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH... | |
| BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-1/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL... | |
| BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL... | |
| BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 3 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL... | |
| BRONZE BODY, SILICONE BRONZE HARDWARE MATERIAL 12 3/4 INCH W X 12 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP... | |
| BRONZE, COPPER ALLOY, SILICONE BRONZE HARDWARE MATERIAL 2.25 INCH LENGTH X 1.563 INCH WIDTH X 2.875 INCH HEIGHT SIZE PARALLEL/90 DEGREE COPPER CONDUCTOR TO PIPE/ROD, REBAR, FENCE POST USED ON... | |
| BRONZE, SILICON BRONZE MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4... | |
| BRONZE, SILICON BRONZE MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG CONDUCTOR... | |
| BRONZE, SILICON BRONZE MATERIAL 3/4 INCH L X 1-5/32 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION CSA APPROVAL 8 TO 3/0 AWG CONDUCTOR SIZE 3/4... | |
| BRONZE/COPPER ALLOY MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE PARALLEL AND 90 DEGREE ALUMINUM/COPPER CONDUCTOR TO PIPE ROD REBAR AND FENCE POST USED ON... | |
| BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,... | |
| BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,... | |
| BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3.25 INCH L X 1.563 INCH W X 4.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,... | |
| BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 4.25 INCH L X 1.6 INCH W X 5.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,... | |
| BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.25 INCH L X 1.6 INCH W X 6.79 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,... | |
| BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.875 INCH L X 1.6 INCH W X 7.04 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,... | |
| CAST BRASS MATERIAL 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO... | |
| CAST BRASS MATERIAL 3-9/16 INCH LENGTH X 2-1/4 INCH WIDTH X 2 INCH HEIGHT SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO... | |
| CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 2-9/32 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW... | |
| CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 3-8/16 INCH L X 2-1/4 INCH W X 2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW... | |
| CAST BRONZE MATERIAL 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL... | |
| CAST BRONZE MATERIAL 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL... | |
| CAST BRONZE MATERIAL 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL APPROVAL... | |
| CAST BRONZE MATERIAL 2-1/4 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE ARMORED/BARE CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR... | |
| CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL... | |
| CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL... | |
| CAST BRONZE MATERIAL 3-19/32 INCH L X 1-3/4 INCH W X 2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL APPROVAL... | |
| CAST BRONZE MATERIAL 3-19/32 INCH L X 2-3/32 INCH W X 2 INCH H SIZE ARMORED/BARE CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR... | |
| CAST BRONZE, SILICONE BRONZE HARDWARE MATERIAL 0.925 INCH LENGTH X 1.031 INCH WIDTH X 1.428 INCH HEIGHT SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA... | |
| CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467,... | |
| CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 1.04 INCH L X 1.031 INCH W X 1.55 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467,... | |
| CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2)... | |
| CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW... | |
| CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6-5/16 INCH LENGTH X 1 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW... | |
| COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467,... | |
| COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.775 INCH L X 0.615 INCH W X 1.220 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467,... | |
| COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.93 INCH L X 0.625 INCH W X 1.37 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467,... | |
| COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1.118 INCH L X 0.645 INCH W X 1.543 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467,... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL 6.25 INCH L X 0.968 INCH W SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL 7.813 INCH L X 0.938 INCH W X 7.498 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 1 INCH HUB ON STRAP... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/4 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL 8-1/4 INCH L X 1-1/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT USED ON 1/2 INCH HUB ON STRAP INSTALLATION UL, CSA... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 1 INCH HUB INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 3/0 AWG CONDUCTOR SIZE BGCS MODEL | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS... | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 2/0 AWG CONDUCTOR SIZE BGCS MODEL | |
| COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS... | |
| DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1)... | |
| PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1/2 INCH L X 11/16 INCH W X 1 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 10... | |
| PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 1 1/16 INCH W X 1 9/32 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW... | |
| PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 15/16 INCH W X 1 9/32 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION... | |
| PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 27/32 INCH W X 1 3/16 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION... | |
| PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL... | |
| PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA, RUS... | |
| PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 5/8 INCH L X 5/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL... | |
| SILICON BRONZE HARDWARE MATERIAL 10.625 INCH W X 10 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... | |
| SILICON BRONZE HARDWARE MATERIAL 14.75 INCH W X 14 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... | |
| SILICON BRONZE HARDWARE MATERIAL 3.25 INCH W X 3.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... | |
| SILICON BRONZE HARDWARE MATERIAL 4.25 INCH W X 4 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... | |
| SILICON BRONZE HARDWARE MATERIAL 5 INCH W X 6.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... | |
| SILICON BRONZE HARDWARE MATERIAL 7.5 INCH W X 7.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... | |
| SILICON BRONZE HARDWARE MATERIAL 8.625 INCH W X 8.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA... |