ILSCO Corporation Mechanical Single Cable Tap IK-8-B2

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-8-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-8-B2
Mechanical Single Cable Tap IK-8-B2
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 0.5 INCH W X 0.844 INCH H
  • TORQUE RATING 80 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2 PER BAG
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-8-B2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Crocodile Clips - 1902556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Bronze
Features RoHS; Insulated
View Details