ILSCO Corporation Mechanical Multiple Cable Tap PBTD-12-500-M

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 16.84 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 430 AMPERE SCREW SIZE 3/8 INCH HEX MOUNTING HOLE SIZE 5/16 INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTM MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 16.84 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 430 AMPERE SCREW SIZE 3/8 INCH HEX MOUNTING HOLE SIZE 5/16 INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-12-500-M - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-12-500-M
Mechanical Multiple Cable Tap PBTD-12-500-M
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 16.84 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 430 AMPERE SCREW SIZE 3/8 INCH HEX MOUNTING HOLE SIZE 5/16 INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTM MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 12 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 16.84 INCH L X 2.63 INCH W X 3.04 INCH H
  • CURRENT RATING 430 AMPERE
  • SCREW SIZE 3/8 INCH HEX
  • MOUNTING HOLE SIZE 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-12-500-M
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details