ILSCO Corporation Mechanical Cable Lug E-400

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3-13/16 INCH L X 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 2-3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3-13/16 INCH L X 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 2-3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-400 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-400
Mechanical Cable Lug E-400
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3-13/16 INCH L X 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 2-3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 3-13/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • SIZE 2-3/4 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number E-400
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details