ILSCO Corporation Compression Cable Tap GGA-1

Description
6 AWG SOLID (SIDE A/B) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet
Description
6 AWG SOLID (SIDE A/B) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GGA-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GGA-1
Compression Cable Tap GGA-1
6 AWG SOLID (SIDE A/B) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL TEMPERATURE RATING 90 DEG C GGA MODEL
  • 6 AWG SOLID (SIDE A/B) MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED (SIDE A/B) MAX. RUN CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • TEMPERATURE RATING 90 DEG C
  • GGA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGA-1
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details