ILSCO Corporation Compression Cable Lug CSWS-500-38

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-87 DIE INDEX 0.875 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.828 INCH ID X 1.062 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-87 DIE INDEX 0.875 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.828 INCH ID X 1.062 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-500-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-500-38
Compression Cable Lug CSWS-500-38
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-87 DIE INDEX 0.875 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.828 INCH ID X 1.062 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.907 INCH OVERALL LENGTH
  • 1.3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-87 DIE INDEX
  • 0.875 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.828 INCH ID X 1.062 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-500-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details