ILSCO Corporation Mechanical Single Cable Tap IKB-800

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 2.5 INCH W X 3.32 INCH H IKB MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 2.5 INCH W X 3.32 INCH H IKB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKB-800 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKB-800
Mechanical Single Cable Tap IKB-800
HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING SIZE 2.5 INCH W X 3.32 INCH H IKB MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 400 KCMIL MIN. RUN CONDUCTOR SIZE
  • 800 KCMIL MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG MIN. TAP CONDUCTOR SIZE
  • 800 KCMIL MAX. TAP CONDUCTOR SIZE
  • SWIVEL TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 2.5 INCH W X 3.32 INCH H
  • IKB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKB-800
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details