ILSCO Corporation Mechanical Cable Lug H2L-21-1

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-15/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/4 INCH L X 1-7/8 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 H2L MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-15/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/4 INCH L X 1-7/8 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 H2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - H2L-21-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
H2L-21-1
Mechanical Cable Lug H2L-21-1
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-15/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/4 INCH L X 1-7/8 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 H2L MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 2-15/16 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24, UL 486A/B APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-3/4 INCH L X 1-7/8 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • H2L MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number H2L-21-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details