ILSCO Corporation Datasheets for Grounding Straps
Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground.
Grounding Straps: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 10 FT 3/4 INCH 0.03 INCH THICKNESS 3 STANDARD PACKAGE ROHS COMPATIBLE USED ON COPPER CONDUCTOR HOLE SIZE 1/4 INCH GSR MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 12-3/4 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 3 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 12-3/4 INCH 3/4 INCH 0.05 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 3 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 15-3/4 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 4 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 15-3/4 INCH 3/4 INCH 0.05 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 4 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 5 17/32 INCH 3/4 INCH 0.025 INCH THICKNESS 2 PER BAG STANDARD PACKAGE 3/8 TO 1 INCH CONDUIT/PIPE SIZE ILSCO[R] BRAND FOR USE WITH COPPER... | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 5 17/32 INCH 3/4 INCH 0.05 INCH THICKNESS 2 PER BAG STANDARD PACKAGE 3/8 TO 1 INCH CONDUIT/PIPE SIZE ILSCO[R] BRAND FOR USE WITH COPPER... | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 5-17/32 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 1 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 5-17/32 INCH 3/4 INCH 0.05 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 1 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 9-5/16 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 2 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL | |
| ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 9-5/16 INCH 3/4 INCH 0.05 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 2 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL |