ILSCO Corporation Compression Cable Tap GBT-1/0-M

Description
8 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 667P, CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 TAP(S) SIZE 2.25 INCH L X 1.75 INCH W X 1.16 INCH H SCREW TYPE SLOTTED (MAIN/TAP) GBT MODEL
Datasheet
Description
8 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 667P, CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 TAP(S) SIZE 2.25 INCH L X 1.75 INCH W X 1.16 INCH H SCREW TYPE SLOTTED (MAIN/TAP) GBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GBT-1/0-M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GBT-1/0-M
Compression Cable Tap GBT-1/0-M
8 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 667P, CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 TAP(S) SIZE 2.25 INCH L X 1.75 INCH W X 1.16 INCH H SCREW TYPE SLOTTED (MAIN/TAP) GBT MODEL
  • 8 AWG MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG MAX. RUN CONDUCTOR SIZE
  • 14 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 667P, CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 4 TAP(S)
  • SIZE 2.25 INCH L X 1.75 INCH W X 1.16 INCH H
  • SCREW TYPE SLOTTED (MAIN/TAP)
  • GBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBT-1/0-M
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details