ILSCO Corporation Cable to Cable Compression Overhead Tap HT-7

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 3/0 TO 4/0 AWG ACSR TAP CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2-1/2 INCH L X 7/8 INCH W X 2-1/2 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 3/0 TO 4/0 AWG ACSR TAP CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2-1/2 INCH L X 7/8 INCH W X 2-1/2 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-7 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-7
Cable to Cable Compression Overhead Tap HT-7
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 3/0 TO 4/0 AWG ACSR TAP CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2-1/2 INCH L X 7/8 INCH W X 2-1/2 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE
  • 3/0 TO 4/0 AWG ACSR TAP CONDUCTOR SIZE
  • 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE
  • 3/0 TO 4/0 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 2-1/2 INCH L X 7/8 INCH W X 2-1/2 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-7
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details