ILSCO Corporation Mechanical Single Cable Tap IKB-350

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, RUS APPROVAL 2000 V VOLTAGE RATING SIZE 2.14 INCH W X 2.48 INCH H IKB MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, RUS APPROVAL 2000 V VOLTAGE RATING SIZE 2.14 INCH W X 2.48 INCH H IKB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKB-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKB-350
Mechanical Single Cable Tap IKB-350
HIGH STRENGTH COPPER ALLOY MATERIAL 250 KCMIL MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SWIVEL TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, RUS APPROVAL 2000 V VOLTAGE RATING SIZE 2.14 INCH W X 2.48 INCH H IKB MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 250 KCMIL MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • SWIVEL TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, RUS APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 2.14 INCH W X 2.48 INCH H
  • IKB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKB-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crocodile Clips - 1902633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details