ILSCO Corporation Mechanical Multiple Cable Tap GT2-250-KIT

Description
2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY ROHS COMPLIANT KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE SIZE 1-3/4 INCH L X 3-1/4 INCH W X 2-1/2 INCH H SCREW SIZE 5/16 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GT2 MODEL
Datasheet
Description
2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY ROHS COMPLIANT KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE SIZE 1-3/4 INCH L X 3-1/4 INCH W X 2-1/2 INCH H SCREW SIZE 5/16 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - GT2-250-KIT - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
GT2-250-KIT
Mechanical Multiple Cable Tap GT2-250-KIT
2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY ROHS COMPLIANT KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE SIZE 1-3/4 INCH L X 3-1/4 INCH W X 2-1/2 INCH H SCREW SIZE 5/16 INCH HEX (MAIN/TAP) TEMPERATURE RATING 90 DEG C GT2 MODEL
  • 2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE
  • 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 2 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • ROHS COMPLIANT
  • KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE
  • SIZE 1-3/4 INCH L X 3-1/4 INCH W X 2-1/2 INCH H
  • SCREW SIZE 5/16 INCH HEX (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GT2-250-KIT
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details