ILSCO Corporation Mechanical Cable Lug H2L-35-2N

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C MOUNTING HOLE SPACING 1-3/4 INCH PACKAGING QUANTITY 3 H2L MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C MOUNTING HOLE SPACING 1-3/4 INCH PACKAGING QUANTITY 3 H2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - H2L-35-2N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
H2L-35-2N
Mechanical Cable Lug H2L-35-2N
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4-7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24, UL 486A/B APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-1/4 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C MOUNTING HOLE SPACING 1-3/4 INCH PACKAGING QUANTITY 3 H2L MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 4-7/16 INCH OVERALL LENGTH
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24, UL 486A/B APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2-1/4 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • MOUNTING HOLE SPACING 1-3/4 INCH
  • PACKAGING QUANTITY 3
  • H2L MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number H2L-35-2N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Insulated Ferrules - 2622.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details