ILSCO Corporation Mechanical Single Cable Tap DBA-250

Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2 INCH W X 2 INCH H INCLUDES NEOPRENE WASHER DBA MODEL
Datasheet
Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2 INCH W X 2 INCH H INCLUDES NEOPRENE WASHER DBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - DBA-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
DBA-250
Mechanical Single Cable Tap DBA-250
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 250 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 250 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2 INCH W X 2 INCH H INCLUDES NEOPRENE WASHER DBA MODEL
  • WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 1/0 AWG MIN. RUN CONDUCTOR SIZE
  • 250 KCMIL MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 250 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 2 INCH W X 2 INCH H
  • INCLUDES NEOPRENE WASHER
  • DBA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBA-250
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details