ILSCO Corporation CABLE TO CABLE COMPRESSION OVERHEAD TAP GGC-6

Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ILSCO[R] BRAND FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND PACKAGING QUANTITY 20 SIZE 2.6 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH SUITABLE FOR DIRECT BURIAL GGC MODEL
Datasheet
Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ILSCO[R] BRAND FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND PACKAGING QUANTITY 20 SIZE 2.6 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH SUITABLE FOR DIRECT BURIAL GGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TO CABLE COMPRESSION OVERHEAD TAP - GGC-6 - ILSCO Corporation
Cincinnati, OH, USA
CABLE TO CABLE COMPRESSION OVERHEAD TAP
GGC-6
CABLE TO CABLE COMPRESSION OVERHEAD TAP GGC-6
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ILSCO[R] BRAND FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND PACKAGING QUANTITY 20 SIZE 2.6 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH SUITABLE FOR DIRECT BURIAL GGC MODEL
  • 6 SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 998 DIE INDEX
  • 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE
  • 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES PREFILLED WITH OXIDE INHIBITING COMPOUND
  • PACKAGING QUANTITY 20
  • SIZE 2.6 INCH L X 0.75 INCH W
  • TEMPERATURE RATING 90 DEG C
  • GROUND ROD SIZE 5/8 TO 3/4 INCH
  • SUITABLE FOR DIRECT BURIAL
  • GGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGC-6
Product Name CABLE TO CABLE COMPRESSION OVERHEAD TAP
Terminal Type Wire Lug; CABLE TO CABLE COMPRESSION OVERHEAD TAP
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Terminal Posts - 1796907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details