ILSCO Corporation Mechanical Single Cable Tap DBA-1000

Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 3-3/16 INCH W X 3-1/2 INCH H INCLUDES NEOPRENE WASHER DBA MODEL
Datasheet
Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 3-3/16 INCH W X 3-1/2 INCH H INCLUDES NEOPRENE WASHER DBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - DBA-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
DBA-1000
Mechanical Single Cable Tap DBA-1000
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 3-3/16 INCH W X 3-1/2 INCH H INCLUDES NEOPRENE WASHER DBA MODEL
  • WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 500 KCMIL MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG MIN. TAP CONDUCTOR SIZE
  • 1000 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 3-3/16 INCH W X 3-1/2 INCH H
  • INCLUDES NEOPRENE WASHER
  • DBA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBA-1000
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals - 1251955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details