ILSCO Corporation Mechanical Cable Splice N-35

Description
IN LINE TYPE 1 3/16 INCH L X 3/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 50 N MODEL
Datasheet
Description
IN LINE TYPE 1 3/16 INCH L X 3/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 50 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - N-35 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
N-35
Mechanical Cable Splice N-35
IN LINE TYPE 1 3/16 INCH L X 3/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 50 N MODEL
  • IN LINE TYPE
  • 1 3/16 INCH L X 3/8 INCH W X 11/16 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC COPPER BODY MATERIAL
  • NON INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number N-35
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details