ILSCO Corporation Mechanical Single Cable Tap DBA-350

Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 2 11/32 INCH W X 2 1/4 INCH H PACKAGING QUANTITY 12 WITH NEOPRENE WASHER DBA MODEL
Datasheet
Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 2 11/32 INCH W X 2 1/4 INCH H PACKAGING QUANTITY 12 WITH NEOPRENE WASHER DBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - DBA-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
DBA-350
Mechanical Single Cable Tap DBA-350
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 4/0 AWG MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 2 11/32 INCH W X 2 1/4 INCH H PACKAGING QUANTITY 12 WITH NEOPRENE WASHER DBA MODEL
  • WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 4/0 AWG MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 2 11/32 INCH W X 2 1/4 INCH H
  • PACKAGING QUANTITY 12
  • WITH NEOPRENE WASHER
  • DBA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBA-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details