ILSCO Corporation Mechanical Single Cable Tap IK-2/0-B

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 INCH W X 1.812 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 INCH W X 1.812 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-2/0-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-2/0-B
Mechanical Single Cable Tap IK-2/0-B
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 INCH W X 1.812 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 2 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 1 INCH W X 1.812 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-2/0-B
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers