ILSCO Corporation Cable to Cable Compression Overhead Tap HT-5

Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2-1/4 INCH L X 53/64 INCH W X 2-3/8 INCH H HT MODEL
Datasheet
Description
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2-1/4 INCH L X 53/64 INCH W X 2-3/8 INCH H HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - HT-5 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
HT-5
Cable to Cable Compression Overhead Tap HT-5
H WITH C GROOVE SHAPE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL D3 DIE INDEX 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2-1/4 INCH L X 53/64 INCH W X 2-3/8 INCH H HT MODEL
  • H WITH C GROOVE SHAPE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 3/0 TO 4/0 AWG ACSR RUN CONDUCTOR SIZE
  • 1 TO 2/0 AWG ACSR TAP CONDUCTOR SIZE
  • 3/0 TO 4/0 AWG STRANDED RUN CONDUCTOR SIZE
  • 1/0 TO 2/0 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 2-1/4 INCH L X 53/64 INCH W X 2-3/8 INCH H
  • HT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HT-5
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details