ILSCO Corporation Compression Cable Splice CT-750

Description
CENTER WIRE STOP TYPE 3.375 INCH 1.031 INCH INNER DIAMETER 1.313 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CT MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 3.375 INCH 1.031 INCH INNER DIAMETER 1.313 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-750 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-750
Compression Cable Splice CT-750
CENTER WIRE STOP TYPE 3.375 INCH 1.031 INCH INNER DIAMETER 1.313 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CT MODEL
  • CENTER WIRE STOP TYPE
  • 3.375 INCH
  • 1.031 INCH INNER DIAMETER
  • 1.313 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 750 KCMIL CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SHORT WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-750
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details