ILSCO Corporation Mechanical Cable Lug E-225

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-19/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 2-5/32 INCH L X 1 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-19/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 2-5/32 INCH L X 1 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-225
Mechanical Cable Lug E-225
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-19/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 2-5/32 INCH L X 1 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3-19/32 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 2-5/32 INCH L X 1 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 7/32 INCH HEX SCREW TYPE
  • SIZE 1-13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 18
  • E MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - E-225 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
E-225
ILSC Mechanical Lugs E-225
CU MEC 4/0-2 11/32-1 B UL CSA

CU MEC 4/0-2 11/32-1 B UL CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number E-225 E-225
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details