ILSCO Corporation Compression Cable Splice CT-600

Description
CENTER WIRE STOP TYPE 2.875 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 2.875 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CT-600 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CT-600
Compression Cable Splice CT-600
CENTER WIRE STOP TYPE 2.875 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE SHORT WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CT MODEL
  • CENTER WIRE STOP TYPE
  • 2.875 INCH
  • 0.92 INCH INNER DIAMETER
  • 1.187 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 600 KCMIL CONDUCTOR SIZE
  • GREEN COLOR CODE
  • SHORT WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CT-600
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers