ILSCO Corporation Compression Cable Lug IACL-2/0

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3 3/16 INCH OVERALL LENGTH 1 7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 1 9/32 INCH L X 29/32 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND LUG TYPE NARROW TONGUE TEMPERATURE RATING 90 DEG C WITH CHAMFERED TYPE CABLE ENTRY IACL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3 3/16 INCH OVERALL LENGTH 1 7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 1 9/32 INCH L X 29/32 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND LUG TYPE NARROW TONGUE TEMPERATURE RATING 90 DEG C WITH CHAMFERED TYPE CABLE ENTRY IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - IACL-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
IACL-2/0
Compression Cable Lug IACL-2/0
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3 3/16 INCH OVERALL LENGTH 1 7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 1 9/32 INCH L X 29/32 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND LUG TYPE NARROW TONGUE TEMPERATURE RATING 90 DEG C WITH CHAMFERED TYPE CABLE ENTRY IACL MODEL
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • WHITE COLOR
  • 3 3/16 INCH OVERALL LENGTH
  • 1 7/16 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12 DIE INDEX
  • 1 9/32 INCH L X 29/32 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • LUG TYPE NARROW TONGUE
  • TEMPERATURE RATING 90 DEG C
  • WITH CHAMFERED TYPE CABLE ENTRY
  • IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IACL-2/0
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4119-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details