ILSCO Corporation Mechanical Multiple Cable Tap PBTD-14-3/0

Description
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 11.07 INCH L X 1.68 INCH W X 1.86 INCH H CURRENT RATING 225 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 11.07 INCH L X 1.68 INCH W X 1.86 INCH H CURRENT RATING 225 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-14-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-14-3/0
Mechanical Multiple Cable Tap PBTD-14-3/0
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 11.07 INCH L X 1.68 INCH W X 1.86 INCH H CURRENT RATING 225 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 14 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 11.07 INCH L X 1.68 INCH W X 1.86 INCH H
  • CURRENT RATING 225 AMPERE
  • SCREW SIZE 3/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-14-3/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details