ILSCO Corporation Mechanical Single Cable Tap IKS-800

Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 2.5 INCH W X 3.5 INCH H PACKAGING QUANTITY 3 IKS MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 2.5 INCH W X 3.5 INCH H PACKAGING QUANTITY 3 IKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKS-800 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKS-800
Mechanical Single Cable Tap IKS-800
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 800 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 800 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 2.5 INCH W X 3.5 INCH H PACKAGING QUANTITY 3 IKS MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 400 KCMIL MIN. RUN CONDUCTOR SIZE
  • 800 KCMIL MAX. RUN CONDUCTOR SIZE
  • 4/0 AWG MIN. TAP CONDUCTOR SIZE
  • 800 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SERRATED SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 2.5 INCH W X 3.5 INCH H
  • PACKAGING QUANTITY 3
  • IKS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKS-800
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details